ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR10EZPJ102 MCR10EZPJ102

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926807-MCR10EZPJ102 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KARTR, RHM1.0KARDKR, RHM1.0KARCT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 926807-MCR10EZPJ102 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KARTR, RHM1.0KARDKR, RHM1.0KARCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZPJ102
926807-MCR10EZPJ102
Chip Resistor - Surface Mount - MCR10EZPJ102 926807-MCR10EZPJ102
Manufacturer: Rohm Semiconductor Win Source Part Number: 926807-MCR10EZPJ102 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1.0KARTR, RHM1.0KARDKR, RHM1.0KARCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926807-MCR10EZPJ102
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1.0KARTR, RHM1.0KARDKR, RHM1.0KARCT

Buy Now Datasheet
SMD 8W Resistor - 52-MCR10EZPJ102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-MCR10EZPJ102
SMD 8W Resistor 52-MCR10EZPJ102
RES SMD 1K OHM 5% 1/8W 0805 Product overview: MCR10EZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ102 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 5% 1/8W 0805 Product overview: MCR10EZPJ102 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPJ102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1.0KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.0KARTR-ND
Chip Resistor - Surface Mount RHM1.0KARTR-ND
1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6371522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6371522
Surface Mount Resistors 6371522
ROHM MCR10EZPJ102 Surface Mount Resistor

ROHM MCR10EZPJ102 Surface Mount Resistor

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number 926807-MCR10EZPJ102 52-MCR10EZPJ102 RHM1.0KARTR-ND 6371522
Product Name Chip Resistor - Surface Mount - MCR10EZPJ102 SMD 8W Resistor Chip Resistor - Surface Mount Surface Mount Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers