62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 62K OHM 1% 1/8W 0805
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM62.0KCRTR-ND | 687-MCR10EZPF6202 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 62K OHM 1% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 1 +/- % | 1 +/- % |