ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZPF5600

Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM560CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM560CRTR-ND
Chip Resistor - Surface Mount RHM560CRTR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 560 OHM 8W Resistor - 52-MCR10EZPF5600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560 OHM 8W Resistor
52-MCR10EZPF5600
SMD 560 OHM 8W Resistor 52-MCR10EZPF5600
RES SMD 560 OHM 1% 1/8W 0805 Product overview: MCR10EZPF5600 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF5600 can be used for catalog matching and distributor lookup.

RES SMD 560 OHM 1% 1/8W 0805 Product overview: MCR10EZPF5600 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF5600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1377254-MCR10EZPF5600 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1377254-MCR10EZPF5600
Resistors - Chip Resistor - Surface Mount 1377254-MCR10EZPF5600
Win Source Part Number: 1377254-MCR10EZPF560 0 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: MCR Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 560 Ohms

Win Source Part Number: 1377254-MCR10EZPF5600
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: MCR
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 Ohms

Buy Now Datasheet
RES SMD 560 OHM 1% 1/8W 0805 - 687-MCR10EZPF5600 - Utmel Electronic Limited
Hong Kong, China
RES SMD 560 OHM 1% 1/8W 0805
687-MCR10EZPF5600
RES SMD 560 OHM 1% 1/8W 0805 687-MCR10EZPF5600
RES SMD 560 OHM 1% 1/8W 0805

RES SMD 560 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM560CRTR-ND 52-MCR10EZPF5600 1377254-MCR10EZPF5600 687-MCR10EZPF5600
Product Name Chip Resistor - Surface Mount SMD 560 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 560 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details