The MCR10EZPF4751 is a surface mount chip resistor from Lingto Electronic Limited, designed for general-purpose applications. It features a resistance value of 4.75 kΩ with a tolerance of ±1%, making it suitable for precision applications. The resistor has a rated power of 1/8W (0.125W) at 70°C and operates effectively within a temperature range of -55°C to +155°C. This component is compliant with AEC-Q200 standards, indicating its reliability for automotive applications. The MCR10 series is characterized by its high reliability, utilizing a metal glazed thick film construction. The dimensions of the resistor are 2.00 mm x 1.25 mm x 0.55 mm, fitting the 0805 package size. This product is ideal for engineers seeking a dependable resistor for various electronic designs.
4.75 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.75K OHM 1% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM4.75KCRTR-ND | MCR10EZPF4751 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |