ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZPF4702

Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM47.0KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47.0KCRTR-ND
Chip Resistor - Surface Mount RHM47.0KCRTR-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZPF4702
1075498-MCR10EZPF4702
Chip Resistor - Surface Mount - MCR10EZPF4702 1075498-MCR10EZPF4702
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075498-MCR10EZPF470 2 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 47k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075498-MCR10EZPF4702
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 47k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 9013702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013702
Surface Mount Resistors 9013702
0805 Thick Film Resistor 0.125W, 47k

0805 Thick Film Resistor 0.125W, 47k

Supplier's Site
SMD 8W Resistor - 52-MCR10EZPF4702 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-MCR10EZPF4702
SMD 8W Resistor 52-MCR10EZPF4702
RES SMD 47K OHM 1% 1/8W 0805 Product overview: MCR10EZPF4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF4702 can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 1% 1/8W 0805 Product overview: MCR10EZPF4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZPF4702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR10EZPF4702 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZPF4702
Chip Resistor - Surface Mount MCR10EZPF4702
RES SMD 47K OHM 1% 1/8W 0805

RES SMD 47K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RHM47.0KCRTR-ND 1075498-MCR10EZPF4702 9013702 52-MCR10EZPF4702 MCR10EZPF4702
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR10EZPF4702 Surface Mount Resistors SMD 8W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers