ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZPF2432

Description
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM24.3KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM24.3KCRTR-ND
Chip Resistor - Surface Mount RHM24.3KCRTR-ND
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 24.3K OHM 1% 1/8W 0805 - 687-MCR10EZPF2432 - Utmel Electronic Limited
Hong Kong, China
RES SMD 24.3K OHM 1% 1/8W 0805
687-MCR10EZPF2432
RES SMD 24.3K OHM 1% 1/8W 0805 687-MCR10EZPF2432
RES SMD 24.3K OHM 1% 1/8W 0805

RES SMD 24.3K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - MCR10EZPF2432 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZPF2432
Chip Resistor - Surface Mount MCR10EZPF2432
RES SMD 24.3K OHM 1% 1/8W 0805

RES SMD 24.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM24.3KCRTR-ND 687-MCR10EZPF2432 MCR10EZPF2432
Product Name Chip Resistor - Surface Mount RES SMD 24.3K OHM 1% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details