ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHJ821

Description
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM820ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM820ATR-ND
Chip Resistor - Surface Mount RHM820ATR-ND
820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

820 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 820 OHM 8W Resistor - 52-MCR10EZHJ821 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820 OHM 8W Resistor
52-MCR10EZHJ821
SMD 820 OHM 8W Resistor 52-MCR10EZHJ821
RES SMD 820 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ821 can be used for catalog matching and distributor lookup.

RES SMD 820 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ821 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 820 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962120-MCR10EZHJ821
Resistors - Chip Resistor - Surface Mount 962120-MCR10EZHJ821
Win Source Part Number: 962120-MCR10EZHJ821 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCR10EZHJ821MCR10 EZH J 821; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: 1056-MCR10J821,1056- MCR10EZHJ821-CHP,RHM 820ACT,1056-MCR10EZH J821,RHM820ATR,RHM82 0ADKR-NDR,RHM820ATR- NDR,RHM820ADKR,RHM82 0ACT-NDR

Win Source Part Number: 962120-MCR10EZHJ821
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCR10EZHJ821MCR10 EZH J 821;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: 1056-MCR10J821,1056-MCR10EZHJ821-CHP,RHM820ACT,1056-MCR10EZHJ821,RHM820ATR,RHM820ADKR-NDR,RHM820ATR-NDR,RHM820ADKR,RHM820ACT-NDR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM820ATR-ND 52-MCR10EZHJ821 962120-MCR10EZHJ821
Product Name Chip Resistor - Surface Mount SMD 820 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers