ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHJ681

Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM680ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM680ATR-ND
Chip Resistor - Surface Mount RHM680ATR-ND
680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

680 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 680 OHM 8W Resistor - 52-MCR10EZHJ681 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 OHM 8W Resistor
52-MCR10EZHJ681
SMD 680 OHM 8W Resistor 52-MCR10EZHJ681
RES SMD 680 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ681 can be used for catalog matching and distributor lookup.

RES SMD 680 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ681 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ681 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1328420-MCR10EZHJ681 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328420-MCR10EZHJ681
Resistors - Chip Resistor - Surface Mount 1328420-MCR10EZHJ681
Manufacturer: Rohm Semiconductor Win Source Part Number: 1328420-MCR10EZHJ681 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM680ADKR,RHM680ATR ,RHM680ACT,RHM680ATR -NDR,RHM680ACT-NDR,R HM680ADKR-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328420-MCR10EZHJ681
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM680ADKR,RHM680ATR,RHM680ACT,RHM680ATR-NDR,RHM680ACT-NDR,RHM680ADKR-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM680ATR-ND 52-MCR10EZHJ681 1328420-MCR10EZHJ681
Product Name Chip Resistor - Surface Mount SMD 680 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details