ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHJ510

Description
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM51ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51ATR-ND
Chip Resistor - Surface Mount RHM51ATR-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHJ510
884381-MCR10EZHJ510
Chip Resistor - Surface Mount - MCR10EZHJ510 884381-MCR10EZHJ510
Manufacturer: Rohm Semiconductor Win Source Part Number: 884381-MCR10EZHJ510 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51ATR-NDR, RHM51ADKR-NDR, RHM51ATR, RHM51ACT, RHM51ADKR, RHM51ACT-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884381-MCR10EZHJ510
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM51ATR-NDR, RHM51ADKR-NDR, RHM51ATR, RHM51ACT, RHM51ADKR, RHM51ACT-NDR

Buy Now Datasheet
SMD 51 OHM 8W Resistor - 52-MCR10EZHJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 8W Resistor
52-MCR10EZHJ510
SMD 51 OHM 8W Resistor 52-MCR10EZHJ510
RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RHM51ATR-ND 884381-MCR10EZHJ510 52-MCR10EZHJ510
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR10EZHJ510 SMD 51 OHM 8W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details