ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR10EZHJ362 MCR10EZHJ362

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 884379-MCR10EZHJ362 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM3.6KATR, RHM3.6KADKR-NDR, RHM3.6KACT-NDR, RHM3.6KACT, RHM3.6KATR-NDR, RHM3.6KADKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 884379-MCR10EZHJ362 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM3.6KATR, RHM3.6KADKR-NDR, RHM3.6KACT-NDR, RHM3.6KACT, RHM3.6KATR-NDR, RHM3.6KADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHJ362
884379-MCR10EZHJ362
Chip Resistor - Surface Mount - MCR10EZHJ362 884379-MCR10EZHJ362
Manufacturer: Rohm Semiconductor Win Source Part Number: 884379-MCR10EZHJ362 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM3.6KATR, RHM3.6KADKR-NDR, RHM3.6KACT-NDR, RHM3.6KACT, RHM3.6KATR-NDR, RHM3.6KADKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884379-MCR10EZHJ362
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM3.6KATR, RHM3.6KADKR-NDR, RHM3.6KACT-NDR, RHM3.6KACT, RHM3.6KATR-NDR, RHM3.6KADKR

Buy Now Datasheet
SMD 8W Resistor - 52-MCR10EZHJ362 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-MCR10EZHJ362
SMD 8W Resistor 52-MCR10EZHJ362
RES SMD 3.6K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ362 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ362 can be used for catalog matching and distributor lookup.

RES SMD 3.6K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ362 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ362 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM3.6KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.6KATR-ND
Chip Resistor - Surface Mount RHM3.6KATR-ND
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
RES SMD 3.6K OHM 5% 1/8W 0805 - 687-MCR10EZHJ362 - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.6K OHM 5% 1/8W 0805
687-MCR10EZHJ362
RES SMD 3.6K OHM 5% 1/8W 0805 687-MCR10EZHJ362
RES SMD 3.6K OHM 5% 1/8W 0805

RES SMD 3.6K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 884379-MCR10EZHJ362 52-MCR10EZHJ362 RHM3.6KATR-ND 687-MCR10EZHJ362
Product Name Chip Resistor - Surface Mount - MCR10EZHJ362 SMD 8W Resistor Chip Resistor - Surface Mount RES SMD 3.6K OHM 5% 1/8W 0805
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 3600 ohms 3600 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details