ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHJ331

Description
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM330ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM330ATR-ND
Chip Resistor - Surface Mount RHM330ATR-ND
330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

330 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 330 OHM 8W Resistor - 52-MCR10EZHJ331 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330 OHM 8W Resistor
52-MCR10EZHJ331
SMD 330 OHM 8W Resistor 52-MCR10EZHJ331
RES SMD 330 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ331 can be used for catalog matching and distributor lookup.

RES SMD 330 OHM 5% 1/8W 0805 Product overview: MCR10EZHJ331 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number RHM330ATR-ND 52-MCR10EZHJ331
Product Name Chip Resistor - Surface Mount SMD 330 OHM 8W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data