RES SMD 1.5K OHM 5% 1/8W 0805 Product overview: MCR10EZHJ152 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHJ152 can be used for catalog matching and distributor lookup.
1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Manufacturer: Rohm Semiconductor
Win Source Part Number: 884378-MCR10EZHJ152
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1.5KATR-NDR, 1056-MCR10EZHJ152-CH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MCR10EZHJ152 | RHM1.5KATR-ND | 884378-MCR10EZHJ152 |
| Product Name | SMD 8W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MCR10EZHJ152 |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | |
| Resistance Range | 1500 ohms | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |