ROHM Semiconductor USA, LLC Thick Film Chip Resistors Low Ohmic MCR10EZHFS

Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet
Description
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistors Low Ohmic - MCR10EZHFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Chip Resistors Low Ohmic
MCR10EZHFS
Thick Film Chip Resistors Low Ohmic MCR10EZHFS
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-MCR10EZHFSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-MCR10EZHFSTR-ND
Chip Resistor - Surface Mount 846-MCR10EZHFSTR-ND
SUPER LOW OHMIC RESISTOR CHIP 1/

SUPER LOW OHMIC RESISTOR CHIP 1/

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors
Product Number MCR10EZHFS 846-MCR10EZHFSTR-ND
Product Name Thick Film Chip Resistors Low Ohmic Chip Resistor - Surface Mount
Category / Application General Use General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); MCR10-low ohmic
Resistance Range 0.0470 to 0.0910 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details