ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHFLR270

Description
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.27MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.27MTR-ND
Chip Resistor - Surface Mount RHM.27MTR-ND
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHFLR270
715261-MCR10EZHFLR270
Chip Resistor - Surface Mount - MCR10EZHFLR270 715261-MCR10EZHFLR270
Manufacturer: Rohm Semiconductor Win Source Part Number: 715261-MCR10EZHFLR27 0 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 270 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 715261-MCR10EZHFLR270
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 270 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
0.27 OHM 4W Resistor - 52-MCR10EZHFLR270 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.27 OHM 4W Resistor
52-MCR10EZHFLR270
0.27 OHM 4W Resistor 52-MCR10EZHFLR270
RES 0.27 OHM 1% 1/4W 0805 Product overview: MCR10EZHFLR270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHFLR270 can be used for catalog matching and distributor lookup.

RES 0.27 OHM 1% 1/4W 0805 Product overview: MCR10EZHFLR270 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.27 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHFLR270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR10EZHFLR270 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZHFLR270
Chip Resistor - Surface Mount MCR10EZHFLR270
RES 0.27 OHM 1% 1/4W 0805

RES 0.27 OHM 1% 1/4W 0805

Supplier's Site Datasheet
RES 0.27 OHM 1% 1/4W 0805 - 687-MCR10EZHFLR270 - Utmel Electronic Limited
Hong Kong, China
RES 0.27 OHM 1% 1/4W 0805
687-MCR10EZHFLR270
RES 0.27 OHM 1% 1/4W 0805 687-MCR10EZHFLR270
RES 0.27 OHM 1% 1/4W 0805

RES 0.27 OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM.27MTR-ND 715261-MCR10EZHFLR270 52-MCR10EZHFLR270 MCR10EZHFLR270 687-MCR10EZHFLR270
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR10EZHFLR270 0.27 OHM 4W Resistor Chip Resistor - Surface Mount RES 0.27 OHM 1% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details