Manufacturer: Rohm Semiconductor
Win Source Part Number: 926799-MCR10EZHFLR22
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM.22MDKR, RHM.22MCT, RHM.22MTR
RES 0.22 OHM 1% 1/4W 0805 Product overview: MCR10EZHFLR220 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHFLR220 can be used for catalog matching and distributor lookup.
220 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 0.22 OHM 1% 1/4W 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 926799-MCR10EZHFLR220 | 52-MCR10EZHFLR220 | RHM.22MTR-ND | MCR10EZHFLR220 |
| Product Name | Chip Resistor - Surface Mount - MCR10EZHFLR220 | 0.22 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | ||
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | |
| Standards and Certifications | RoHS |