ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHFL3R00

Description
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.00CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.00CTR-ND
Chip Resistor - Surface Mount RHM3.00CTR-ND
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 3 OHM 4W Resistor - 52-MCR10EZHFL3R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 OHM 4W Resistor
52-MCR10EZHFL3R00
SMD 3 OHM 4W Resistor 52-MCR10EZHFL3R00
RES SMD 3 OHM 1% 1/4W 0805 Product overview: MCR10EZHFL3R00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHFL3R00 can be used for catalog matching and distributor lookup.

RES SMD 3 OHM 1% 1/4W 0805 Product overview: MCR10EZHFL3R00 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHFL3R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHFL3R00
926798-MCR10EZHFL3R00
Chip Resistor - Surface Mount - MCR10EZHFL3R00 926798-MCR10EZHFL3R00
Manufacturer: Rohm Semiconductor Win Source Part Number: 926798-MCR10EZHFL3R0 0 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM3.00CCT, RHM3.00CTR, RHM3.00CTR-NDR, RHM3.00CDKR-NDR, RHM3.00CCT-NDR, RHM3.00CDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926798-MCR10EZHFL3R00
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM3.00CCT, RHM3.00CTR, RHM3.00CTR-NDR, RHM3.00CDKR-NDR, RHM3.00CCT-NDR, RHM3.00CDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR10EZHFL3R00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZHFL3R00
Chip Resistor - Surface Mount MCR10EZHFL3R00
RES SMD 3 OHM 1% 1/4W 0805

RES SMD 3 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM3.00CTR-ND 52-MCR10EZHFL3R00 926798-MCR10EZHFL3R00 MCR10EZHFL3R00
Product Name Chip Resistor - Surface Mount SMD 3 OHM 4W Resistor Chip Resistor - Surface Mount - MCR10EZHFL3R00 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details