The MCR10EZHFL is a low ohmic thick film chip resistor from ROHM Semiconductor, designed for automotive applications and compliant with AEC-Q200 standards. It features a resistance range from 0.047Ω to 0.091Ω, with a rated power of 0.25W at 70°C. The resistor offers a tolerance of ±5% and a temperature coefficient of ±300 ppm/°C. It operates effectively within a temperature range of -55°C to +155°C. The MCR10EZHFL is packaged in a 2012 (0805) size and is suitable for high-reliability applications, making it ideal for current detection circuits in automotive environments.
ROHM's low-resistance chip resistor series (MCR series) are for relatively higher current circuit such as current detection circuit. This device emplyes metal-glaze base resistive element and is high-reliability device.
LOW OHMIC RESISTOR CHIP 1/8W 080
| ROHM Semiconductor USA, LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MCR10EZHFL | 846-MCR10EZHFLTR-ND |
| Product Name | Thick Film Chip Resistors Low Ohmic |
Chip Resistor - Surface Mount |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); MCR10-low ohmic | |
| Resistance Range | 0.1000 to 9.1 ohms | |
| Tolerance | 1 +/- % |