ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHF3920

Description
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM392CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM392CTR-ND
Chip Resistor - Surface Mount RHM392CTR-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 392 OHM 8W Resistor - 52-MCR10EZHF3920 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 392 OHM 8W Resistor
52-MCR10EZHF3920
SMD 392 OHM 8W Resistor 52-MCR10EZHF3920
RES SMD 392 OHM 1% 1/8W 0805 Product overview: MCR10EZHF3920 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 392 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHF3920 can be used for catalog matching and distributor lookup.

RES SMD 392 OHM 1% 1/8W 0805 Product overview: MCR10EZHF3920 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 392 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHF3920 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10EZHF3920
1075491-MCR10EZHF3920
Chip Resistor - Surface Mount - MCR10EZHF3920 1075491-MCR10EZHF3920
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075491-MCR10EZHF392 0 Packaging: Reel - TR Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 392 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075491-MCR10EZHF3920
Packaging: Reel - TR
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 392
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number RHM392CTR-ND 52-MCR10EZHF3920 1075491-MCR10EZHF3920
Product Name Chip Resistor - Surface Mount SMD 392 OHM 8W Resistor Chip Resistor - Surface Mount - MCR10EZHF3920
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details