ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10EZHF1200

Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM120CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM120CTR-ND
Chip Resistor - Surface Mount RHM120CTR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Resistors Chip Resistor - Surface Mount Series: MCR Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 155°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Tolerance: ±1%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Resistors Chip Resistor - Surface Mount
Series: MCR
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 155°C
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Tolerance: ±1%

Buy Now Datasheet
SMD 120 OHM 8W Resistor - 52-MCR10EZHF1200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 8W Resistor
52-MCR10EZHF1200
SMD 120 OHM 8W Resistor 52-MCR10EZHF1200
RES SMD 120 OHM 1% 1/8W 0805 Product overview: MCR10EZHF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHF1200 can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1/8W 0805 Product overview: MCR10EZHF1200 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10EZHF1200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR10EZHF1200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10EZHF1200
Chip Resistor - Surface Mount MCR10EZHF1200
RES SMD 120 OHM 1% 1/8W 0805

RES SMD 120 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM120CTR-ND 52-MCR10EZHF1200 MCR10EZHF1200
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 120 OHM 8W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details