ROHM Semiconductor USA, LLC SMD 150 OHM 8W Resistor MCR10ERTJ151

Description
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10ERTJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTJ151 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10ERTJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTJ151 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 150 OHM 8W Resistor - 52-MCR10ERTJ151 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 8W Resistor
52-MCR10ERTJ151
SMD 150 OHM 8W Resistor 52-MCR10ERTJ151
RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10ERTJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTJ151 can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 5% 1/8W 0805 Product overview: MCR10ERTJ151 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTJ151 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR10ERTJ151
926797-MCR10ERTJ151
Chip Resistor - Surface Mount - MCR10ERTJ151 926797-MCR10ERTJ151
Manufacturer: Rohm Semiconductor Win Source Part Number: 926797-MCR10ERTJ151 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM150CPCT, RHM150CPTR, RHM150CPDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926797-MCR10ERTJ151
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 150 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM150CPCT, RHM150CPTR, RHM150CPDKR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCR10ERTJ151 926797-MCR10ERTJ151
Product Name SMD 150 OHM 8W Resistor Chip Resistor - Surface Mount - MCR10ERTJ151
Mounting / Packaging 0805 (2012 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details