ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR10ERTJ000

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM0.0CPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM0.0CPTR-ND
Chip Resistor - Surface Mount RHM0.0CPTR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 5.33mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 5.33mm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Wirewound Resistors
Product Number RHM0.0CPTR-ND
Product Name Chip Resistor - Surface Mount Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details