RES SMD 93.1K OHM 1% 1/8W 0805
RES SMD 93.1K OHM 1% 1/8W 0805
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | MCR10ERTF9312 | MCR10ERTF9312 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 93100 ohms | 93100 ohms |
| Tolerance | 1 +/- % | 1 +/- % |