RES SMD 9.1K OHM 1% 1/8W 0805
RES SMD 9.1K OHM 1% 1/8W 0805
| ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | MCR10ERTF9101 | MCR10ERTF9101 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 9100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |