560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES SMD 560 OHM 1% 1/8W 0805 Product overview: MCR10ERTF5600 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTF5600 can be used for catalog matching and distributor lookup.
RES SMD 560 OHM 1% 1/8W 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RHM560CHTR-ND | 52-MCR10ERTF5600 | MCR10ERTF5600 |
| Product Name | Chip Resistor - Surface Mount | SMD 560 OHM 8W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 (2012 Metric) | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |