ROHM Semiconductor USA, LLC SMD 200 OHM 8W Resistor MCR10ERTF2000

Description
RES SMD 200 OHM 1% 1/8W 0805 Product overview: MCR10ERTF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTF2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200 OHM 1% 1/8W 0805 Product overview: MCR10ERTF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTF2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200 OHM 8W Resistor - 52-MCR10ERTF2000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 OHM 8W Resistor
52-MCR10ERTF2000
SMD 200 OHM 8W Resistor 52-MCR10ERTF2000
RES SMD 200 OHM 1% 1/8W 0805 Product overview: MCR10ERTF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTF2000 can be used for catalog matching and distributor lookup.

RES SMD 200 OHM 1% 1/8W 0805 Product overview: MCR10ERTF2000 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR10ERTF2000 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoelectronics - Incandescent, Neon Lamps -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Incandescent, Neon Lamps
Optoelectronics - Incandescent, Neon Lamps
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics - Incandescent, Neon Lamps Resistance: 22(ohm) Tolerance: ±20% Composition: Wirewound Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Package / Case: SM-22 Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics - Incandescent, Neon Lamps
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Package / Case: SM-22
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now
Chip Resistor - Surface Mount - RHM200CHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200CHTR-ND
Chip Resistor - Surface Mount RHM200CHTR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR10ERTF2000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR10ERTF2000
Chip Resistor - Surface Mount MCR10ERTF2000
RES SMD 200 OHM 1% 1/8W 0805

RES SMD 200 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR10ERTF2000 RHM200CHTR-ND MCR10ERTF2000
Product Name SMD 200 OHM 8W Resistor Optoelectronics - Incandescent, Neon Lamps Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 200 ohms 200 ohms 200 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Technology / Construction Wirewound Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details