ROHM Semiconductor USA, LLC 0.56 OHM 1W Resistor MCR100JZHJLR56

Description
RES 0.56 OHM 5% 1W 2512 Product overview: MCR100JZHJLR56 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.56 OHM 5% 1W 2512 Product overview: MCR100JZHJLR56 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56 OHM 1W Resistor - 52-MCR100JZHJLR56 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56 OHM 1W Resistor
52-MCR100JZHJLR56
0.56 OHM 1W Resistor 52-MCR100JZHJLR56
RES 0.56 OHM 5% 1W 2512 Product overview: MCR100JZHJLR56 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR56 can be used for catalog matching and distributor lookup.

RES 0.56 OHM 5% 1W 2512 Product overview: MCR100JZHJLR56 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR100JZHJLR56-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR100JZHJLR56-ND
Chip Resistor - Surface Mount MCR100JZHJLR56-ND
560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR100JZHJLR56
1075489-MCR100JZHJLR56
Chip Resistor - Surface Mount - MCR100JZHJLR56 1075489-MCR100JZHJLR56
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075489-MCR100JZHJLR 56 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Resistance (Ohms): 0.56 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 125°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075489-MCR100JZHJLR56
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.56
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MCR100JZHJLR56 MCR100JZHJLR56-ND 1075489-MCR100JZHJLR56
Product Name 0.56 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR100JZHJLR56
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details