ROHM Semiconductor USA, LLC 0.51 OHM 1W Resistor MCR100JZHJLR51

Description
RES 0.51 OHM 5% 1W 2512 Product overview: MCR100JZHJLR51 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.51 OHM 5% 1W 2512 Product overview: MCR100JZHJLR51 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.51 OHM 1W Resistor - 52-MCR100JZHJLR51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.51 OHM 1W Resistor
52-MCR100JZHJLR51
0.51 OHM 1W Resistor 52-MCR100JZHJLR51
RES 0.51 OHM 5% 1W 2512 Product overview: MCR100JZHJLR51 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR51 can be used for catalog matching and distributor lookup.

RES 0.51 OHM 5% 1W 2512 Product overview: MCR100JZHJLR51 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJLR51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR100JZHJLR51-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCR100JZHJLR51-ND
Chip Resistor - Surface Mount MCR100JZHJLR51-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR100JZHJLR51
711176-MCR100JZHJLR51
Chip Resistor - Surface Mount - MCR100JZHJLR51 711176-MCR100JZHJLR51
Manufacturer: Rohm Semiconductor Win Source Part Number: 711176-MCR100JZHJLR5 1 Packaging: Tape and Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 510 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Power (W): 1W Parts Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 711176-MCR100JZHJLR51
Packaging: Tape and Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Power (W): 1W
Parts Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)

Buy Now
RES 0.51 OHM 5% 1W 2512 - 687-MCR100JZHJLR51 - Utmel Electronic Limited
Hong Kong, China
RES 0.51 OHM 5% 1W 2512
687-MCR100JZHJLR51
RES 0.51 OHM 5% 1W 2512 687-MCR100JZHJLR51
RES 0.51 OHM 5% 1W 2512

RES 0.51 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCR100JZHJLR51 MCR100JZHJLR51-ND 711176-MCR100JZHJLR51 687-MCR100JZHJLR51
Product Name 0.51 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR100JZHJLR51 RES 0.51 OHM 5% 1W 2512
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details