RES SMD 82 OHM 5% 1W 2512 Product overview: MCR100JZHJ820 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR100JZHJ820 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075486-MCR100JZHJ82
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 82
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 125°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
82 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-MCR100JZHJ820 | 1075486-MCR100JZHJ820 | RHM82BCTR-ND |
| Product Name | SMD 82 OHM 1W Resistor | Chip Resistor - Surface Mount - MCR100JZHJ820 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |