ROHM Semiconductor GmbH 1608(0603)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR03SEQPF

Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet
Description
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1608(0603)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) - MCR03SEQPF - ROHM Semiconductor GmbH
Willich, Germany
1608(0603)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
MCR03SEQPF
1608(0603)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified) MCR03SEQPF
The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

The MCR series is high power general purpose chip resistor. This series realizes the same rated power guarantee as the existing larger size product. They are high reliability products with complying AEC-Q200. This series lineup are from small 1005(0402) size to 3216(1206) size. () is shown by inch.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Resistors
Product Number MCR03SEQPF
Product Name 1608(0603)Size, High Power Thick Film Chip Resistors (AEC-Q200 Qualified)
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers