ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPJ513

Description
51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM51KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51KGTR-ND
Chip Resistor - Surface Mount RHM51KGTR-ND
51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPJ513 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPJ513
SMD 10W Resistor 52-MCR03EZPJ513
RES SMD 51K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ513 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ513 can be used for catalog matching and distributor lookup.

RES SMD 51K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ513 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ513 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPJ513
926787-MCR03EZPJ513
Chip Resistor - Surface Mount - MCR03EZPJ513 926787-MCR03EZPJ513
Manufacturer: Rohm Semiconductor Win Source Part Number: 926787-MCR03EZPJ513 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51KGTR-NDR, RHM51KGDKR, RHM51KGCT, RHM51KGTR, RHM51KGDKR-NDR, RHM51KGCT-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926787-MCR03EZPJ513
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 51 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM51KGTR-NDR, RHM51KGDKR, RHM51KGCT, RHM51KGTR, RHM51KGDKR-NDR, RHM51KGCT-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPJ513 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ513
Chip Resistor - Surface Mount MCR03EZPJ513
RES SMD 51K OHM 5% 1/10W 0603

RES SMD 51K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM51KGTR-ND 52-MCR03EZPJ513 926787-MCR03EZPJ513 MCR03EZPJ513
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount - MCR03EZPJ513 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details