ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPJ511

Description
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM510GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510GTR-ND
Chip Resistor - Surface Mount RHM510GTR-ND
510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326416-MCR03EZPJ511 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326416-MCR03EZPJ511
Resistors - Chip Resistor - Surface Mount 1326416-MCR03EZPJ511
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326416-MCR03EZPJ511 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM510GCT,RHM510GTR, RHM510GCT-NDR,RHM510 GDKR,RHM510GTR-NDR,R HM510GDKR-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326416-MCR03EZPJ511
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM510GCT,RHM510GTR,RHM510GCT-NDR,RHM510GDKR,RHM510GTR-NDR,RHM510GDKR-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 510 OHM 10W Resistor - 52-MCR03EZPJ511 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 OHM 10W Resistor
52-MCR03EZPJ511
SMD 510 OHM 10W Resistor 52-MCR03EZPJ511
RES SMD 510 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ511 can be used for catalog matching and distributor lookup.

RES SMD 510 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ511 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 510 OHM 5% 1/10W 0603 - 687-MCR03EZPJ511 - Utmel Electronic Limited
Hong Kong, China
RES SMD 510 OHM 5% 1/10W 0603
687-MCR03EZPJ511
RES SMD 510 OHM 5% 1/10W 0603 687-MCR03EZPJ511
RES SMD 510 OHM 5% 1/10W 0603

RES SMD 510 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPJ511 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ511
Chip Resistor - Surface Mount MCR03EZPJ511
RES SMD 510 OHM 5% 1/10W 0603

RES SMD 510 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RHM510GTR-ND 1326416-MCR03EZPJ511 52-MCR03EZPJ511 687-MCR03EZPJ511 MCR03EZPJ511
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 510 OHM 10W Resistor RES SMD 510 OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers