ROHM Semiconductor USA, LLC Resistors - Chip Resistor - Surface Mount MCR03EZPJ510

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325854-MCR03EZPJ510 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51GDKR,RHM51GDKR- NDR,RHM51GTR,RHM51GC T,RHM51GCT-NDR,RHM51 GTR-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325854-MCR03EZPJ510 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51GDKR,RHM51GDKR- NDR,RHM51GTR,RHM51GC T,RHM51GCT-NDR,RHM51 GTR-NDR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1325854-MCR03EZPJ510 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1325854-MCR03EZPJ510
Resistors - Chip Resistor - Surface Mount 1325854-MCR03EZPJ510
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325854-MCR03EZPJ510 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 51 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM51GDKR,RHM51GDKR- NDR,RHM51GTR,RHM51GC T,RHM51GCT-NDR,RHM51 GTR-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325854-MCR03EZPJ510
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM51GDKR,RHM51GDKR-NDR,RHM51GTR,RHM51GCT,RHM51GCT-NDR,RHM51GTR-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM51GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51GTR-ND
Chip Resistor - Surface Mount RHM51GTR-ND
51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 51 OHM 10W Resistor - 52-MCR03EZPJ510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 10W Resistor
52-MCR03EZPJ510
SMD 51 OHM 10W Resistor 52-MCR03EZPJ510
RES SMD 51 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ510 can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ510 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 51 OHM 5% 1/10W 0603 - 687-MCR03EZPJ510 - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 5% 1/10W 0603
687-MCR03EZPJ510
RES SMD 51 OHM 5% 1/10W 0603 687-MCR03EZPJ510
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPJ510 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ510
Chip Resistor - Surface Mount MCR03EZPJ510
RES SMD 51 OHM 5% 1/10W 0603

RES SMD 51 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1325854-MCR03EZPJ510 RHM51GTR-ND 52-MCR03EZPJ510 687-MCR03EZPJ510 MCR03EZPJ510
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 51 OHM 10W Resistor RES SMD 51 OHM 5% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details