ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPJ391

Description
390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM390GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM390GTR-ND
Chip Resistor - Surface Mount RHM390GTR-ND
390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPJ391
926785-MCR03EZPJ391
Chip Resistor - Surface Mount - MCR03EZPJ391 926785-MCR03EZPJ391
Manufacturer: Rohm Semiconductor Win Source Part Number: 926785-MCR03EZPJ391 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM390GDKR, RHM390GTR, RHM390GCT, RHM390GCT-NDR, RHM390GDKR-NDR, RHM390GTR-NDR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926785-MCR03EZPJ391
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM390GDKR, RHM390GTR, RHM390GCT, RHM390GCT-NDR, RHM390GDKR-NDR, RHM390GTR-NDR

Buy Now Datasheet
SMD 390 OHM 10W Resistor - 52-MCR03EZPJ391 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390 OHM 10W Resistor
52-MCR03EZPJ391
SMD 390 OHM 10W Resistor 52-MCR03EZPJ391
RES SMD 390 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ391 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ391 can be used for catalog matching and distributor lookup.

RES SMD 390 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ391 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ391 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR03EZPJ391 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ391
Chip Resistor - Surface Mount MCR03EZPJ391
RES SMD 390 OHM 5% 1/10W 0603

RES SMD 390 OHM 5% 1/10W 0603

Supplier's Site Datasheet
RES SMD 390 OHM 5% 1/10W 0603 - 687-MCR03EZPJ391 - Utmel Electronic Limited
Hong Kong, China
RES SMD 390 OHM 5% 1/10W 0603
687-MCR03EZPJ391
RES SMD 390 OHM 5% 1/10W 0603 687-MCR03EZPJ391
RES SMD 390 OHM 5% 1/10W 0603

RES SMD 390 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM390GTR-ND 926785-MCR03EZPJ391 52-MCR03EZPJ391 MCR03EZPJ391 687-MCR03EZPJ391
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR03EZPJ391 SMD 390 OHM 10W Resistor Chip Resistor - Surface Mount RES SMD 390 OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details