RES SMD 3.3K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ332 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ332 can be used for catalog matching and distributor lookup.
3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.3K OHM 5% 1/10W 0603
RES SMD 3.3K OHM 5% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-MCR03EZPJ332 | RHM3.3KGTR-ND | MCR03EZPJ332 | 687-MCR03EZPJ332 |
| Product Name | SMD 10W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 3.3K OHM 5% 1/10W 0603 |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor |