ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPJ2R2

Description
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.2GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.2GTR-ND
Chip Resistor - Surface Mount RHM2.2GTR-ND
2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1325871-MCR03EZPJ2R2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1325871-MCR03EZPJ2R2
Resistors - Chip Resistor - Surface Mount 1325871-MCR03EZPJ2R2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325871-MCR03EZPJ2R2 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM2.2GCT-NDR,RHM2.2 GTR,RHM2.2GTR-NDR,RH M2.2GDKR,RHM2.2GCT,R HM2.2GDKR-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325871-MCR03EZPJ2R2
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM2.2GCT-NDR,RHM2.2GTR,RHM2.2GTR-NDR,RHM2.2GDKR,RHM2.2GCT,RHM2.2GDKR-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 2.2 OHM 10W Resistor - 52-MCR03EZPJ2R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 10W Resistor
52-MCR03EZPJ2R2
SMD 2.2 OHM 10W Resistor 52-MCR03EZPJ2R2
RES SMD 2.2 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ2R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ2R2 can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 1/10W 0603 Product overview: MCR03EZPJ2R2 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR03EZPJ2R2 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPJ2R2
Chip Resistor - Surface Mount MCR03EZPJ2R2
RES SMD 2.2 OHM 5% 1/10W 0603

RES SMD 2.2 OHM 5% 1/10W 0603

Supplier's Site Datasheet
RES SMD 2.2 OHM 5% 1/10W 0603 - 687-MCR03EZPJ2R2 - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2 OHM 5% 1/10W 0603
687-MCR03EZPJ2R2
RES SMD 2.2 OHM 5% 1/10W 0603 687-MCR03EZPJ2R2
RES SMD 2.2 OHM 5% 1/10W 0603

RES SMD 2.2 OHM 5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RHM2.2GTR-ND 1325871-MCR03EZPJ2R2 52-MCR03EZPJ2R2 MCR03EZPJ2R2 687-MCR03EZPJ2R2
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 2.2 OHM 10W Resistor Chip Resistor - Surface Mount RES SMD 2.2 OHM 5% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details