RES SMD 24K OHM 5% 1/10W 0603 Product overview: MCR03EZPJ243 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPJ243 can be used for catalog matching and distributor lookup.
24 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-MCR03EZPJ243 | RHM24KGTR-ND |
| Product Name | SMD 10W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 |
| Resistance Range | 24000 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |