ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - MCR03EZPFX5100 MCR03EZPFX5100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075467-MCR03EZPFX51 00 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 510 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075467-MCR03EZPFX51 00 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 510 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX5100
1075467-MCR03EZPFX5100
Chip Resistor - Surface Mount - MCR03EZPFX5100 1075467-MCR03EZPFX5100
Manufacturer: Rohm Semiconductor Win Source Part Number: 1075467-MCR03EZPFX51 00 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 510 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1075467-MCR03EZPFX5100
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 510
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 510 OHM 10W Resistor - 52-MCR03EZPFX5100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 OHM 10W Resistor
52-MCR03EZPFX5100
SMD 510 OHM 10W Resistor 52-MCR03EZPFX5100
RES SMD 510 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX5100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX5100 can be used for catalog matching and distributor lookup.

RES SMD 510 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX5100 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX5100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013550
Surface Mount Resistors 9013550
ROHM MCR03EZPFX5100

ROHM MCR03EZPFX5100

Supplier's Site
Surface Mount Resistors - 9013550P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013550P
Surface Mount Resistors 9013550P
ROHM MCR03EZPFX5100

ROHM MCR03EZPFX5100

Supplier's Site
Chip Resistor - Surface Mount - RHM510HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510HTR-ND
Chip Resistor - Surface Mount RHM510HTR-ND
510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX5100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX5100
Chip Resistor - Surface Mount MCR03EZPFX5100
RES SMD 510 OHM 1% 1/10W 0603

RES SMD 510 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1075467-MCR03EZPFX5100 52-MCR03EZPFX5100 9013550 9013550P RHM510HTR-ND MCR03EZPFX5100
Product Name Chip Resistor - Surface Mount - MCR03EZPFX5100 SMD 510 OHM 10W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details