ROHM Semiconductor USA, LLC Surface Mount Resistors MCR03EZPFX4992

Description
ROHM MCR03EZPFX4992
Request a Quote Datasheet
Description
ROHM MCR03EZPFX4992
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9013639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013639
Surface Mount Resistors 9013639
ROHM MCR03EZPFX4992

ROHM MCR03EZPFX4992

Supplier's Site
Surface Mount Resistors - 9013639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013639P
Surface Mount Resistors 9013639P
ROHM MCR03EZPFX4992

ROHM MCR03EZPFX4992

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX4992
884354-MCR03EZPFX4992
Chip Resistor - Surface Mount - MCR03EZPFX4992 884354-MCR03EZPFX4992
Manufacturer: Rohm Semiconductor Win Source Part Number: 884354-MCR03EZPFX499 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM49.9KHCT-NDR, RHM49.9KHCT, RHM49.9KSCT, RHM49.9KHTR, RHM49.9KHDKR, RHM49.9KSTR, RHM49.9KHDKR-NDR, RHM49.9KHTR-NDR, RHM49.9KSTR-ND, RHM49.9KSCT-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884354-MCR03EZPFX4992
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM49.9KHCT-NDR, RHM49.9KHCT, RHM49.9KSCT, RHM49.9KHTR, RHM49.9KHDKR, RHM49.9KSTR, RHM49.9KHDKR-NDR, RHM49.9KHTR-NDR, RHM49.9KSTR-ND, RHM49.9KSCT-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM49.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM49.9KHTR-ND
Chip Resistor - Surface Mount RHM49.9KHTR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPFX4992 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX4992
SMD 10W Resistor 52-MCR03EZPFX4992
RES SMD 49.9K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4992 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4992 can be used for catalog matching and distributor lookup.

RES SMD 49.9K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4992 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4992 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX4992 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX4992
Chip Resistor - Surface Mount MCR03EZPFX4992
RES SMD 49.9K OHM 1% 1/10W 0603

RES SMD 49.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 9013639 9013639P 884354-MCR03EZPFX4992 RHM49.9KHTR-ND 52-MCR03EZPFX4992 MCR03EZPFX4992
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MCR03EZPFX4992 Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers