ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX4991

Description
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4991 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4991 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4991 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4991 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX4991 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX4991
SMD 10W Resistor 52-MCR03EZPFX4991
RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4991 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4991 can be used for catalog matching and distributor lookup.

RES SMD 4.99K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4991 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4991 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX4991
884353-MCR03EZPFX4991
Chip Resistor - Surface Mount - MCR03EZPFX4991 884353-MCR03EZPFX4991
Manufacturer: Rohm Semiconductor Win Source Part Number: 884353-MCR03EZPFX499 1 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM4.99KSTR, RHM4.99KHTR-NDR, RHM4.99KHCT-NDR, RHM4.99KHTR, RHM4.99KSTR-ND, RHM4.99KHDKR, RHM4.99KHCT, RHM4.99KHDKR-NDR, RHM4.99KSCT, RHM4.99KSCT-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 884353-MCR03EZPFX4991
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM4.99KSTR, RHM4.99KHTR-NDR, RHM4.99KHCT-NDR, RHM4.99KHTR, RHM4.99KSTR-ND, RHM4.99KHDKR, RHM4.99KHCT, RHM4.99KHDKR-NDR, RHM4.99KSCT, RHM4.99KSCT-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.99KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.99KHTR-ND
Chip Resistor - Surface Mount RHM4.99KHTR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 4.99K OHM 1% 1/10W 0603 - 687-MCR03EZPFX4991 - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.99K OHM 1% 1/10W 0603
687-MCR03EZPFX4991
RES SMD 4.99K OHM 1% 1/10W 0603 687-MCR03EZPFX4991
RES SMD 4.99K OHM 1% 1/10W 0603

RES SMD 4.99K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCR03EZPFX4991 884353-MCR03EZPFX4991 RHM4.99KHTR-ND 687-MCR03EZPFX4991
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - MCR03EZPFX4991 Chip Resistor - Surface Mount RES SMD 4.99K OHM 1% 1/10W 0603
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4990 ohms 4990 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers