RES SMD 499 OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4990 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4990 can be used for catalog matching and distributor lookup.
499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 499 OHM 1% 1/10W 0603
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 9013541P | 9013541 | 52-MCR03EZPFX4990 | RHM499HTR-ND | MCR03EZPFX4990 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | SMD 499 OHM 10W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 (1608 Metric) | 0603; 0603 | |
| Resistance Range | 499 ohms | 499 ohms | 499 ohms | 499 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |