Manufacturer: Rohm Semiconductor
Win Source Part Number: 1328412-MCR03EZPFX47
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM470KHCT,RHM470KHC
RoHS Status: ROHS3 Compliant
RES SMD 470K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4703 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4703 can be used for catalog matching and distributor lookup.
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 470K OHM 1% 1/10W 0603
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1328412-MCR03EZPFX4703 | 9013654 | 52-MCR03EZPFX4703 | RHM470KHTR-ND | MCR03EZPFX4703 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | SMD 10W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick film | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |