ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX4702

Description
RES SMD 47K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4702 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4702 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX4702 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX4702
SMD 10W Resistor 52-MCR03EZPFX4702
RES SMD 47K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4702 can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX4702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX4702 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 9013620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013620
Surface Mount Resistors 9013620
0603 Thick Film Resistor 0.1W, 47k

0603 Thick Film Resistor 0.1W, 47k

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX4702
926770-MCR03EZPFX4702
Chip Resistor - Surface Mount - MCR03EZPFX4702 926770-MCR03EZPFX4702
Manufacturer: Rohm Semiconductor Win Source Part Number: 926770-MCR03EZPFX470 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM47.0KSCT-ND, RHM47.0KHCT, RHM47.0KHDKR, RHM47.0KHDKR-NDR, RHM47.0KSTR, RHM47.0KHCT-NDR, RHM47.0KSCT, RHM47.0KHTR, RHM47.0KHTR-NDR, RHM47.0KSTR-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926770-MCR03EZPFX4702
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM47.0KSCT-ND, RHM47.0KHCT, RHM47.0KHDKR, RHM47.0KHDKR-NDR, RHM47.0KSTR, RHM47.0KHCT-NDR, RHM47.0KSCT, RHM47.0KHTR, RHM47.0KHTR-NDR, RHM47.0KSTR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM47.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM47.0KHTR-ND
Chip Resistor - Surface Mount RHM47.0KHTR-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX4702 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX4702
Chip Resistor - Surface Mount MCR03EZPFX4702
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX4702 9013620 926770-MCR03EZPFX4702 RHM47.0KHTR-ND MCR03EZPFX4702
Product Name SMD 10W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - MCR03EZPFX4702 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Resistance Range 47000 ohms 47000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details