ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPFX3922

Description
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM39.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM39.2KHTR-ND
Chip Resistor - Surface Mount RHM39.2KHTR-ND
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPFX3922 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX3922
SMD 10W Resistor 52-MCR03EZPFX3922
RES SMD 39.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX3922 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX3922 can be used for catalog matching and distributor lookup.

RES SMD 39.2K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX3922 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX3922 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX3922
926769-MCR03EZPFX3922
Chip Resistor - Surface Mount - MCR03EZPFX3922 926769-MCR03EZPFX3922
Manufacturer: Rohm Semiconductor Win Source Part Number: 926769-MCR03EZPFX392 2 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM39.2KHTR-NDR, RHM39.2KSTR-ND, RHM39.2KHDKR, RHM39.2KHDKR-NDR, RHM39.2KSTR, RHM39.2KSCT-ND, RHM39.2KHCT-NDR, RHM39.2KSCT, RHM39.2KHTR, RHM39.2KHCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926769-MCR03EZPFX3922
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM39.2KHTR-NDR, RHM39.2KSTR-ND, RHM39.2KHDKR, RHM39.2KHDKR-NDR, RHM39.2KSTR, RHM39.2KSCT-ND, RHM39.2KHCT-NDR, RHM39.2KSCT, RHM39.2KHTR, RHM39.2KHCT

Buy Now Datasheet
RES SMD 39.2K OHM 1% 1/10W 0603 - 687-MCR03EZPFX3922 - Utmel Electronic Limited
Hong Kong, China
RES SMD 39.2K OHM 1% 1/10W 0603
687-MCR03EZPFX3922
RES SMD 39.2K OHM 1% 1/10W 0603 687-MCR03EZPFX3922
RES SMD 39.2K OHM 1% 1/10W 0603

RES SMD 39.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM39.2KHTR-ND 52-MCR03EZPFX3922 926769-MCR03EZPFX3922 687-MCR03EZPFX3922
Product Name Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount - MCR03EZPFX3922 RES SMD 39.2K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details