ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount MCR03EZPFX3600

Description
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM360HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360HTR-ND
Chip Resistor - Surface Mount RHM360HTR-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX3600 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX3600
Chip Resistor - Surface Mount MCR03EZPFX3600
RES SMD 360 OHM 1% 1/10W 0603

RES SMD 360 OHM 1% 1/10W 0603

Supplier's Site Datasheet
RES SMD 360 OHM 1% 1/10W 0603 - 687-MCR03EZPFX3600 - Utmel Electronic Limited
Hong Kong, China
RES SMD 360 OHM 1% 1/10W 0603
687-MCR03EZPFX3600
RES SMD 360 OHM 1% 1/10W 0603 687-MCR03EZPFX3600
RES SMD 360 OHM 1% 1/10W 0603

RES SMD 360 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RHM360HTR-ND MCR03EZPFX3600 687-MCR03EZPFX3600
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 360 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details