RES SMD 33K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX3302 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX3302 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 884352-MCR03EZPFX330
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM33.0KSTR, RHM33.0KSCT-ND, RHM33.0KHTR-NDR, RHM33.0KSTR-ND, RHM33.0KHDKR-NDR, RHM33.0KHCT, RHM33.0KHCT-NDR, RHM33.0KHTR, RHM33.0KSCT, RHM33.0KHDKR
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 33K OHM 1% 1/10W 0603
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 9013626P | 9013626 | 52-MCR03EZPFX3302 | 884352-MCR03EZPFX3302 | RHM33.0KHTR-ND | MCR03EZPFX3302 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | SMD 10W Resistor | Chip Resistor - Surface Mount - MCR03EZPFX3302 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 (1608 Metric) | 0603; 0603 | ||
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |