Manufacturer: Rohm Semiconductor
Win Source Part Number: 926768-MCR03EZPFX270
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM27.0KSCT, RHM27.0KSTR, RHM27.0KHDKR, RHM27.0KSTR-ND, RHM27.0KHCT, RHM27.0KSCT-ND, RHM27.0KHTR
27 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 27K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2702 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2702 can be used for catalog matching and distributor lookup.
RES SMD 27K OHM 1% 1/10W 0603
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 9013623 | 926768-MCR03EZPFX2702 | RHM27.0KHTR-ND | 52-MCR03EZPFX2702 | MCR03EZPFX2702 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount - MCR03EZPFX2702 | Chip Resistor - Surface Mount | SMD 10W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 (1608 Metric) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Configuration | Single Resistor |