ROHM Semiconductor USA, LLC Surface Mount Resistors MCR03EZPFX2701

Description
ROHM MCR03EZPFX2701
Request a Quote Datasheet
Description
ROHM MCR03EZPFX2701
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9013575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013575P
Surface Mount Resistors 9013575P
ROHM MCR03EZPFX2701

ROHM MCR03EZPFX2701

Supplier's Site
Surface Mount Resistors - 9013575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013575
Surface Mount Resistors 9013575
ROHM MCR03EZPFX2701

ROHM MCR03EZPFX2701

Supplier's Site
Chip Resistor - Surface Mount - RHM2.70KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.70KHTR-ND
Chip Resistor - Surface Mount RHM2.70KHTR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX2701 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2701
Chip Resistor - Surface Mount MCR03EZPFX2701
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 9013575P 9013575 RHM2.70KHTR-ND MCR03EZPFX2701
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Resistance Range 2700 ohms 2700 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details