ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX2003

Description
RES SMD 200K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX2003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX2003
SMD 10W Resistor 52-MCR03EZPFX2003
RES SMD 200K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2003 can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2003 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX2003
774835-MCR03EZPFX2003
Chip Resistor - Surface Mount - MCR03EZPFX2003 774835-MCR03EZPFX2003
Manufacturer: Rohm Semiconductor Win Source Part Number: 774835-MCR03EZPFX200 3 Series: MCR Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 200k Composition: Thick Film Number of Terminations: 2 Family Name: MCR Categories: Resistors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): RMC116K2003F__; CR16-2003-FY; RK73H1JLTDD2003F; CR16-2003-FK; Introduction Date: January 07, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 774835-MCR03EZPFX2003
Series: MCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 200k
Composition: Thick Film
Number of Terminations: 2
Family Name: MCR
Categories: Resistors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): RMC116K2003F__; CR16-2003-FY; RK73H1JLTDD2003F; CR16-2003-FK;
Introduction Date: January 07, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Resistors - 9013642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013642P
Surface Mount Resistors 9013642P
ROHM MCR03EZPFX2003

ROHM MCR03EZPFX2003

Supplier's Site
Surface Mount Resistors - 9013642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013642
Surface Mount Resistors 9013642
ROHM MCR03EZPFX2003

ROHM MCR03EZPFX2003

Supplier's Site
Chip Resistor - Surface Mount - RHM200KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM200KHTR-ND
Chip Resistor - Surface Mount RHM200KHTR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCR03EZPFX2003 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2003
Chip Resistor - Surface Mount MCR03EZPFX2003
RES SMD 200K OHM 1% 1/10W 0603

RES SMD 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX2003 774835-MCR03EZPFX2003 9013642P 9013642 RHM200KHTR-ND MCR03EZPFX2003
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - MCR03EZPFX2003 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details