ROHM Semiconductor USA, LLC Surface Mount Resistors MCR03EZPFX2002

Description
ROHM MCR03EZPFX2002
Request a Quote Datasheet
Description
ROHM MCR03EZPFX2002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 9013610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013610P
Surface Mount Resistors 9013610P
ROHM MCR03EZPFX2002

ROHM MCR03EZPFX2002

Supplier's Site
Surface Mount Resistors - 9013610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9013610
Surface Mount Resistors 9013610
ROHM MCR03EZPFX2002

ROHM MCR03EZPFX2002

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963130-MCR03EZPFX2002
Resistors - Chip Resistor - Surface Mount 963130-MCR03EZPFX2002
Win Source Part Number: 963130-MCR03EZPFX200 2 Category: Resistors>Chip Resistor - Surface Mount Series: MCR Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRCW060320K0FKEA; RC0603FR-0720KL; CRCW060320K0FKEB; RK73H1JTTD2002F; AC0603FR-0720KL; RCA060320K0FKEAMCR03 EZPFX 2002; MCR03-EZP-FX-2002; MCR03-EZPFX-2002; MCR03EZPFX 2002; MCR03EZPFX-2002; MCR03EZPFX2002+; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Rohm Semiconductor Other Names: RHM20.0KSTR-ND,RHM20 .0KSTR,RHM20.0KSCT-N D,RHM20.0KHDKR,RHM20 .0KHTR,RHM20.0KSCT,R HM20.0KHCT

Win Source Part Number: 963130-MCR03EZPFX2002
Category: Resistors>Chip Resistor - Surface Mount
Series: MCR
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRCW060320K0FKEA; RC0603FR-0720KL; CRCW060320K0FKEB; RK73H1JTTD2002F; AC0603FR-0720KL; RCA060320K0FKEAMCR03 EZPFX 2002; MCR03-EZP-FX-2002; MCR03-EZPFX-2002; MCR03EZPFX 2002; MCR03EZPFX-2002; MCR03EZPFX2002+;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
Other Names: RHM20.0KSTR-ND,RHM20.0KSTR,RHM20.0KSCT-ND,RHM20.0KHDKR,RHM20.0KHTR,RHM20.0KSCT,RHM20.0KHCT

Buy Now Datasheet
SMD 10W Resistor - 52-MCR03EZPFX2002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX2002
SMD 10W Resistor 52-MCR03EZPFX2002
RES SMD 20K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2002 can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX2002 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM20.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM20.0KHTR-ND
Chip Resistor - Surface Mount RHM20.0KHTR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 20K OHM 1% 1/10W 0603 - 687-MCR03EZPFX2002 - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 1% 1/10W 0603
687-MCR03EZPFX2002
RES SMD 20K OHM 1% 1/10W 0603 687-MCR03EZPFX2002
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPFX2002 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX2002
Chip Resistor - Surface Mount MCR03EZPFX2002
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 9013610P 9013610 963130-MCR03EZPFX2002 52-MCR03EZPFX2002 RHM20.0KHTR-ND 687-MCR03EZPFX2002 MCR03EZPFX2002
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Chip Resistor - Surface Mount RES SMD 20K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details