ROHM Semiconductor USA, LLC SMD 10W Resistor MCR03EZPFX1503

Description
RES SMD 150K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1503 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 150K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1503 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1503 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-MCR03EZPFX1503 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-MCR03EZPFX1503
SMD 10W Resistor 52-MCR03EZPFX1503
RES SMD 150K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1503 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1503 can be used for catalog matching and distributor lookup.

RES SMD 150K OHM 1% 1/10W 0603 Product overview: MCR03EZPFX1503 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCR03EZPFX1503 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM150KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM150KHTR-ND
Chip Resistor - Surface Mount RHM150KHTR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCR03EZPFX1503
926764-MCR03EZPFX1503
Chip Resistor - Surface Mount - MCR03EZPFX1503 926764-MCR03EZPFX1503
Manufacturer: Rohm Semiconductor Win Source Part Number: 926764-MCR03EZPFX150 3 Series: MCR Operating Temperature Range: -55°C ~ 155°C Features: 150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM150KSTR, RHM150KSCT-ND, RHM150KHTR-NDR, RHM150KHDKR, RHM150KHDKR-NDR, RHM150KHCT-NDR, RHM150KSCT, RHM150KHTR, RHM150KHCT, RHM150KSTR-ND

Manufacturer: Rohm Semiconductor
Win Source Part Number: 926764-MCR03EZPFX1503
Series: MCR
Operating Temperature Range: -55°C ~ 155°C
Features: 150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM150KSTR, RHM150KSCT-ND, RHM150KHTR-NDR, RHM150KHDKR, RHM150KHDKR-NDR, RHM150KHCT-NDR, RHM150KSCT, RHM150KHTR, RHM150KHCT, RHM150KSTR-ND

Buy Now Datasheet
RES SMD 150K OHM 1% 1/10W 0603 - 687-MCR03EZPFX1503 - Utmel Electronic Limited
Hong Kong, China
RES SMD 150K OHM 1% 1/10W 0603
687-MCR03EZPFX1503
RES SMD 150K OHM 1% 1/10W 0603 687-MCR03EZPFX1503
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCR03EZPFX1503 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCR03EZPFX1503
Chip Resistor - Surface Mount MCR03EZPFX1503
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCR03EZPFX1503 RHM150KHTR-ND 926764-MCR03EZPFX1503 687-MCR03EZPFX1503 MCR03EZPFX1503
Product Name SMD 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCR03EZPFX1503 RES SMD 150K OHM 1% 1/10W 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3834FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details